Crouzet Valves and Control 81281510

Description
3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1221-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1221-ND
Valves and Control 966-1221-ND
3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount

3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81281510 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81281510
Pneumatics, Hydraulics - Valves and Control 81281510
3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount

3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1221-ND 81281510
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Solenoid Valves - 1214380 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium
Media Air
View Details
Filter regulator - LFR-3/8-D-7-MIDI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details