Crouzet Valves and Control 81580202

Description
One-Way Control Relay Chassis Mount
Request a Quote Datasheet
Description
One-Way Control Relay Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1310-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1310-ND
Valves and Control 966-1310-ND
One-Way Control Relay Chassis Mount

One-Way Control Relay Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81580202 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81580202
Pneumatics, Hydraulics - Valves and Control 81580202
One-Way Control Relay Chassis Mount

One-Way Control Relay Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1310-ND 81580202
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Control Relay Control Valve; Control Relay
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.10 inch (2.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ASME VIII Safety Relief Valve - 5210 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Ball Valve - 163019596 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details