Crouzet Valves and Control 81716512

Description
3/2 Normally Closed Control Valve, Maintained Paddle Panel Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Control Valve, Maintained Paddle Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1316-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1316-ND
Valves and Control 966-1316-ND
3/2 Normally Closed Control Valve, Maintained Paddle Panel Mount

3/2 Normally Closed Control Valve, Maintained Paddle Panel Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81716512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81716512
Pneumatics, Hydraulics - Valves and Control 81716512
3/2 Normally Closed Control Valve, Maintained Paddle Panel Mount

3/2 Normally Closed Control Valve, Maintained Paddle Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1316-ND 81716512
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Control Valve, Maintained Control Valve; Control Valve, Maintained
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
22mm MINISOL - 09-211-104-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details