Crouzet Valves and Control 81921901

Description
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1322-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1322-ND
Valves and Control 966-1322-ND
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81921901 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81921901
Pneumatics, Hydraulics - Valves and Control 81921901
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1322-ND 81921901
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.24 inch (6.00 mm) 0.11 inch (2.69 mm)
Maximum Pressure 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) 1.00 to 116.00 psi (0.7038 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009034-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
VALVES - BP-025-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details