Crouzet Valves and Control 81541005

Description
LOGIC AND Logic Element Free Hanging (In-Line)
Request a Quote Datasheet
Description
LOGIC AND Logic Element Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1294-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1294-ND
Valves and Control 966-1294-ND
LOGIC AND Logic Element Free Hanging (In-Line)

LOGIC AND Logic Element Free Hanging (In-Line)

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81541005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81541005
Pneumatics, Hydraulics - Valves and Control 81541005
LOGIC AND Logic Element Free Hanging (In-Line)

LOGIC AND Logic Element Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1294-ND 81541005
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Logic Element Logic Element
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.24 inch (6.00 mm) 0.16 inch (3.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details