Crouzet
Valves and Control
99766001
Description
Totalizer Panel Mount
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Totalizer Panel Mount
Request a Quote
Email Supplier
Datasheet
Suppliers
Pneumatics, Hydraulics - Valves and Control
99766001
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
966-1332-ND |
99766001 |
|
Product Name
|
Valves and Control |
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Totalizer
|
Totalizer
|
|
Media
|
Gas; Air
|
Air, Inert Gas; Air
|
|
Valve Size
|
0.16 inch (3.97 mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Control Valve
Primary Material
Stainless Steel
Media
Water; Hot Water; Cold Water ; Gas; Steam; Air; Chemical
View Details
Valve Type
Ball; Sanitary
Primary Material
Stainless Steel
Media
Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Shenzhen Jewellok Technology Co., Ltd.
Primary Material
Stainless Steel
Media
Gas
Maximum Pressure
1450.38 psi (1021 m H2O)
View Details
Valve Type
Control Valve; Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2 suppliers