Crouzet Valves and Control 81503710

Description
On-Delay Timer, Adjustable Sub-Base Mount
Request a Quote
Description
On-Delay Timer, Adjustable Sub-Base Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 81503710 refers to an adjustable on-delay timer designed for sub-base mounting. This timer operates within a pressure range of 2 to 8 bars and is suitable for use with compressed air or inert gases. It features an adjustable timing range of 0.1 to 60 seconds, allowing for flexibility in various applications. The device is constructed to function effectively within an operating temperature range of -5°C to +50°C. It has a mechanical life exceeding 10 million operations, ensuring durability and reliability in demanding environments. Additionally, an ATEX version is available for applications in potentially explosive atmospheres, complying with the 94/9/EC Directive. This product is ideal for engineers seeking a robust and versatile timing solution in pneumatic systems.

Datasheet Summary
Powered by GS/AI

The part number 81503710 refers to an adjustable on-delay timer designed for sub-base mounting. This timer operates within a pressure range of 2 to 8 bars and is suitable for use with compressed air or inert gases. It features an adjustable timing range of 0.1 to 60 seconds, allowing for flexibility in various applications. The device is constructed to function effectively within an operating temperature range of -5°C to +50°C. It has a mechanical life exceeding 10 million operations, ensuring durability and reliability in demanding environments. Additionally, an ATEX version is available for applications in potentially explosive atmospheres, complying with the 94/9/EC Directive. This product is ideal for engineers seeking a robust and versatile timing solution in pneumatic systems.

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1063-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1063-ND
Valves and Control 966-1063-ND
On-Delay Timer, Adjustable Sub-Base Mount

On-Delay Timer, Adjustable Sub-Base Mount

Buy Now Datasheet
Position, Detector, Pneumatic, Timer with Adjustable Timing, Positive Output - 70159124 - Allied Electronics, Inc.
Fort Worth, TX, USA
Position, Detector, Pneumatic, Timer with Adjustable Timing, Positive Output
70159124
Position, Detector, Pneumatic, Timer with Adjustable Timing, Positive Output 70159124
Position, Detector, Pneumatic, Timer with Adjustable Timing, Positive Output

Position, Detector, Pneumatic, Timer with Adjustable Timing, Positive Output

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 81503710 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81503710
Pneumatics, Hydraulics - Valves and Control 81503710
On-Delay Timer, Adjustable Sub-Base Mount

On-Delay Timer, Adjustable Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1063-ND 70159124 81503710
Product Name Valves and Control Position, Detector, Pneumatic, Timer with Adjustable Timing, Positive Output Pneumatics, Hydraulics - Valves and Control
Valve Type Timer, Adjustable Timer, Adjustable
Media Gas; Air Air, Inert Gas; Air
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
DeZURIK Pump & Control Valve Interface (ECB) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve
View Details