Crouzet Valves and Control 81519777

Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote
Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1276-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1276-ND
Valves and Control 966-1276-ND
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81519777 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81519777
Pneumatics, Hydraulics - Valves and Control 81519777
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1276-ND 81519777
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid; Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1228007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.79 inch (20.00 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details