Crouzet Valves and Control 81519776

Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1275-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1275-ND
Valves and Control 966-1275-ND
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81519776 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81519776
Pneumatics, Hydraulics - Valves and Control 81519776
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1275-ND 81519776
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid; Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PP-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.57 inch (40.00 mm)
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details