Crouzet Valves and Control 81550601

Description
Shift Register Sub-Base Mount
Request a Quote Datasheet
Description
Shift Register Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1304-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1304-ND
Valves and Control 966-1304-ND
Shift Register Sub-Base Mount

Shift Register Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81550601 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81550601
Pneumatics, Hydraulics - Valves and Control 81550601
Shift Register Sub-Base Mount

Shift Register Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1304-ND 81550601
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Shift Register Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
10mm PICOSOL - 11-211P601-H1+1311+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Control Pinch Valves // Series 5300 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Actuation Electric; ElectroHydraulic
Connection Description BoltFlange
View Details