Crouzet Valves and Control 81580503

Description
2-Hand Start Control Relay Pushbutton, Dual Chassis Mount
Request a Quote Datasheet
Description
2-Hand Start Control Relay Pushbutton, Dual Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1193-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1193-ND
Valves and Control 966-1193-ND
2-Hand Start Control Relay Pushbutton, Dual Chassis Mount

2-Hand Start Control Relay Pushbutton, Dual Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81580503 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81580503
Pneumatics, Hydraulics - Valves and Control 81580503
2-Hand Start Control Relay Pushbutton, Dual Chassis Mount

2-Hand Start Control Relay Pushbutton, Dual Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1193-ND 81580503
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Control Relay Control Valve; Control Relay
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.10 inch (2.49 mm)
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
15mm MICROSOL - 01-211P200-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details