- Trained on our vast library of engineering resources.

Festo Corporation Shut off valve HEE-1/4-D-MIDI-230

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shut off valve - HEE-1/4-D-MIDI-230 - Festo Corporation
Islandia, NY, United States
Shut off valve
HEE-1/4-D-MIDI-230
Shut off valve HEE-1/4-D-MIDI-230
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
  • Electric 3/2-way valve for pressurizing and venting pneumatic installations
  • A muffler can be attached or the exhaust air can be ducted at port 3
  • With solenoid coil, without plug socket
  • Solenoid actuator can be repositioned by 4x 90°
  • Detenting and non-detenting manual override
  • Supply voltage 24 V DC, 110, 230 V AC
  • Size: mini, midi, maxi
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number HEE-1/4-D-MIDI-230
Product Name Shut off valve
Valve Type Gate
Primary Material Aluminum
Media Gas; Air; Compressed Air
Maximum Pressure 36.26 to 232.06 psi (25.52 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M1H-5J-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air solenoid valve - CPE10-M1BH-5/3B-M5-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air solenoid valve - CPE14-M1BH-3GL-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air solenoid valve - CDVI5.0-MT2H-1X2GLS-EXT - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details