Crouzet Valves and Control 89543701

Description
3/2 Normally Open Control Valve, Momentary Panel Mount
Request a Quote Datasheet
Description
3/2 Normally Open Control Valve, Momentary Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1197-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1197-ND
Valves and Control 966-1197-ND
3/2 Normally Open Control Valve, Momentary Panel Mount

3/2 Normally Open Control Valve, Momentary Panel Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 89543701 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
89543701
Pneumatics, Hydraulics - Valves and Control 89543701
3/2 Normally Open Control Valve, Momentary Panel Mount

3/2 Normally Open Control Valve, Momentary Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1197-ND 89543701
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Control Valve, Momentary Control Valve; Control Valve, Momentary
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.12 inch (3.17 mm) 0.08 inch (2.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
T 21 Ball Valve 0 5 4 - 121605020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details