Crouzet Valves and Control 81529004

Description
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
Request a Quote Datasheet
Description
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1069-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1069-ND
Valves and Control 966-1069-ND
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81529004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81529004
Pneumatics, Hydraulics - Valves and Control 81529004
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1069-ND 81529004
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Flow Restrictor, Fixed Flow Restrictor, Fixed
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.02 inch (0.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
10mm PICOSOL - 11-211P602-H1+1311+AYR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Filter regulator - LFR-3/8-D-7-MIDI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details