Crouzet Valves and Control 89543305

Description
3/2 Normally Open Control Valve, Momentary Panel Mount
Request a Quote Datasheet
Description
3/2 Normally Open Control Valve, Momentary Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 89543305-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
89543305-ND
Valves and Control 89543305-ND
3/2 Normally Open Control Valve, Momentary Panel Mount

3/2 Normally Open Control Valve, Momentary Panel Mount

Buy Now Datasheet
Pneumatic Manual Control Valves - 7010708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
7010708
Pneumatic Manual Control Valves 7010708
Crouzet 89543305

Crouzet 89543305

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 89543305 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
89543305
Pneumatics, Hydraulics - Valves and Control 89543305
3/2 Normally Open Control Valve, Momentary Panel Mount

3/2 Normally Open Control Valve, Momentary Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 89543305-ND 7010708 89543305
Product Name Valves and Control Pneumatic Manual Control Valves Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Control Valve, Momentary Control Valve Control Valve; Control Valve, Momentary
Media Gas; Air Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.08 inch (2.01 mm)
Maximum Pressure 0.00 to 116.00 psi (0.0 to 81.64 m H2O) 145.04 psi (102 m H2O) 0.00 to 116.00 psi (0.0 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1210007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.75 inch (19.05 mm)
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details