Crouzet Valves and Control 81513039

Description
Sub-Base, Intermediate DIN Rail
Request a Quote
Description
Sub-Base, Intermediate DIN Rail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81513039-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81513039-ND
Valves and Control 81513039-ND
Sub-Base, Intermediate DIN Rail

Sub-Base, Intermediate DIN Rail

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81513039 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81513039
Pneumatics, Hydraulics - Valves and Control 81513039
Sub-Base, Intermediate DIN Rail

Sub-Base, Intermediate DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81513039-ND 81513039
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Sub-Base, Intermediate Sub-Base, Intermediate
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.31 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Temperature Control Valve - HAT - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety; Shut Off
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Glycol, Ketones, Oil; Air; Chemical
View Details
3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Filter regulator - LFR-3/4-D-7-DI-MAXI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details