Crouzet Valves and Control 81529010

Description
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
Request a Quote Datasheet
Description
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1285-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1285-ND
Valves and Control 966-1285-ND
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81529010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81529010
Pneumatics, Hydraulics - Valves and Control 81529010
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1285-ND 81529010
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Flow Restrictor, Fixed Flow Restrictor, Fixed
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.04 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, HPP -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
VALVES - BP90-025-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-42-C 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details