Crouzet Valves and Control 81716511

Description
3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1315-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1315-ND
Valves and Control 966-1315-ND
3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount

3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81716511 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81716511
Pneumatics, Hydraulics - Valves and Control 81716511
3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount

3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount

Buy Now Datasheet
CONTROL VALVE MANUAL, PNEUMATIC,3 POSITION, DUAL VALVE, MANUAL RETURN, RED - 70158925 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTROL VALVE MANUAL, PNEUMATIC,3 POSITION, DUAL VALVE, MANUAL RETURN, RED
70158925
CONTROL VALVE MANUAL, PNEUMATIC,3 POSITION, DUAL VALVE, MANUAL RETURN, RED 70158925
CONTROL VALVE MANUAL, PNEUMATIC,3 POSITION, DUAL VALVE, MANUAL RETURN, RED

CONTROL VALVE MANUAL, PNEUMATIC,3 POSITION, DUAL VALVE, MANUAL RETURN, RED

Supplier's Site
Pneumatic Valve - 8895669 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
8895669
Pneumatic Valve 8895669
DIRECTIONAL CONTROL VALVE, MECHANICAL, NORMALLY CLOSED/NORMALLY OPEN, 2BAR TO 8BAR. FREE 2 YEAR RADWELL WARRANTY

DIRECTIONAL CONTROL VALVE, MECHANICAL, NORMALLY CLOSED/NORMALLY OPEN, 2BAR TO 8BAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc. Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1315-ND 81716511 70158925 8895669
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control CONTROL VALVE MANUAL, PNEUMATIC,3 POSITION, DUAL VALVE, MANUAL RETURN, RED Pneumatic Valve
Valve Type Control Valve; Control Valve, Momentary Control Valve; Control Valve, Momentary Control Valve
Media Gas; Air Air, Inert Gas; Air Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121530010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
2-WAY EW Series - Mouse Valves - EC-2-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details