Crouzet Valves and Control 89543205

Description
3/2 Normally Open Control Valve, Momentary Panel Mount
Request a Quote Datasheet
Description
3/2 Normally Open Control Valve, Momentary Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 89543205-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
89543205-ND
Valves and Control 89543205-ND
3/2 Normally Open Control Valve, Momentary Panel Mount

3/2 Normally Open Control Valve, Momentary Panel Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 89543205 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
89543205
Pneumatics, Hydraulics - Valves and Control 89543205
3/2 Normally Open Control Valve, Momentary Panel Mount

3/2 Normally Open Control Valve, Momentary Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 89543205-ND 89543205
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Control Valve, Momentary Control Valve; Control Valve, Momentary
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.08 inch (2.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details