Crouzet Valves and Control 81513501

Description
Pressure Operated Pressure Switch DIN Rail
Request a Quote Datasheet
Description
Pressure Operated Pressure Switch DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1139-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1139-ND
Valves and Control 966-1139-ND
Pressure Operated Pressure Switch DIN Rail

Pressure Operated Pressure Switch DIN Rail

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81513501 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81513501
Pneumatics, Hydraulics - Valves and Control 81513501
Pressure Operated Pressure Switch DIN Rail

Pressure Operated Pressure Switch DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1139-ND 81513501
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Relief; Pressure Switch Pressure Switch
Media Water; Gas; Air Air, Inert Gas, Liquid; Air
Valve Size 0.16 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - PR-049-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Swing Check Valves Spring Assist - 120563015 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details