Crouzet Valves and Control 81513530

Description
Pressure Operated Pressure Switch DIN Rail
Request a Quote Datasheet
Description
Pressure Operated Pressure Switch DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1252-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1252-ND
Valves and Control 966-1252-ND
Pressure Operated Pressure Switch DIN Rail

Pressure Operated Pressure Switch DIN Rail

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81513530 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81513530
Pneumatics, Hydraulics - Valves and Control 81513530
Pressure Operated Pressure Switch DIN Rail

Pressure Operated Pressure Switch DIN Rail

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1252-ND 81513530
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Relief; Pressure Switch Pressure Switch
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.10 inch (2.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317508 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
855 Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details