Crouzet Valves and Control 81737501

Description
3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1318-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1318-ND
Valves and Control 966-1318-ND
3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount

3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81737501 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81737501
Pneumatics, Hydraulics - Valves and Control 81737501
3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount

3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1318-ND 81737501
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-075-PVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details