Crouzet Valves and Control 81516208

Description
4/2 Control Valve, Momentary Sub-Base Mount
Request a Quote Datasheet
Description
4/2 Control Valve, Momentary Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81516208-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81516208-ND
Valves and Control 81516208-ND
4/2 Control Valve, Momentary Sub-Base Mount

4/2 Control Valve, Momentary Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81516208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81516208
Pneumatics, Hydraulics - Valves and Control 81516208
4/2 Control Valve, Momentary Sub-Base Mount

4/2 Control Valve, Momentary Sub-Base Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81516208-ND 81516208
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Control Valve, Momentary Control Valve; Control Valve, Momentary
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details