Crouzet Valves and Control 81547001

Description
2/2 Normally Closed Solenoid Valve Chassis Mount
Request a Quote Datasheet
Description
2/2 Normally Closed Solenoid Valve Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1300-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1300-ND
Valves and Control 966-1300-ND
2/2 Normally Closed Solenoid Valve Chassis Mount

2/2 Normally Closed Solenoid Valve Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81547001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81547001
Pneumatics, Hydraulics - Valves and Control 81547001
2/2 Normally Closed Solenoid Valve Chassis Mount

2/2 Normally Closed Solenoid Valve Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1300-ND 81547001
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid; Solenoid Valve
Media Water; Gas; Air Air, Inert Gas, Liquid; Air
Maximum Pressure 15.00 to 116.00 psi (10.56 to 81.64 m H2O) 15.00 to 116.00 psi (10.56 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-SS-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
T 342 Diaphragm Valve Manual - 1174005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 0.50 inch (12.70 mm)
View Details
Two-Stage High Pressure Piston Regulator - PR3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details