Pneumatic detector 3/2 NF-Roller Wheel-D
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount
POSITION. DETECTOR, PNEUMATIC, STEEL, BARB EX.
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | 2382501 | 966-1320-ND | 70158946 | 81921714 |
| Product Name | Pneumatic Manual Control Valves | Valves and Control | POSITION. DETECTOR, PNEUMATIC, STEEL, BARB EX. | Pneumatics, Hydraulics - Valves and Control |
| Valve Type | Control Valve | Position Detector | Position Detector | |
| Media | Air | Gas; Air | Air, Inert Gas; Air | |
| Maximum Pressure | 116.03 psi (81.66 m H2O) | 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) | 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) | |
| Media Temperature | 23 to 122 F (-5 to 50 C) | 23 to 122 F (-5 to 50 C) |