Crouzet Valves and Control 81922205

Description
3/2 Normally Closed Position Detector Side Rotary, Roller Chassis Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Side Rotary, Roller Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1327-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1327-ND
Valves and Control 966-1327-ND
3/2 Normally Closed Position Detector Side Rotary, Roller Chassis Mount

3/2 Normally Closed Position Detector Side Rotary, Roller Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81922205 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81922205
Pneumatics, Hydraulics - Valves and Control 81922205
3/2 Normally Closed Position Detector Side Rotary, Roller Chassis Mount

3/2 Normally Closed Position Detector Side Rotary, Roller Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1327-ND 81922205
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.12 inch (3.17 mm) 0.12 inch (3.00 mm)
Maximum Pressure 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) 1.00 to 116.00 psi (0.7038 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375510 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 8.27 inch (210.00 mm)
View Details
Swing Check Valves Spring Assist - 120563007 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Fill and Drain Valve - Boss Mount -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details