Crouzet Valves and Control 81513600

Description
3/2 Normally Open Control Valve, Momentary Sub-Base Mount
Request a Quote Datasheet
Description
3/2 Normally Open Control Valve, Momentary Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1141-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1141-ND
Valves and Control 966-1141-ND
3/2 Normally Open Control Valve, Momentary Sub-Base Mount

3/2 Normally Open Control Valve, Momentary Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81513600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81513600
Pneumatics, Hydraulics - Valves and Control 81513600
3/2 Normally Open Control Valve, Momentary Sub-Base Mount

3/2 Normally Open Control Valve, Momentary Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1141-ND 81513600
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Control Valve, Momentary Control Valve; Control Valve, Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Shut off valve - HEL-1-D-MAXI-NPT - Festo Corporation
Specs
Valve Type Gate
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details