Crouzet Valves and Control 81281508

Description
3/2 Normally Closed Position Detector Lever, Roller Rod Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Lever, Roller Rod Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81281508-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81281508-ND
Valves and Control 81281508-ND
3/2 Normally Closed Position Detector Lever, Roller Rod Mount

3/2 Normally Closed Position Detector Lever, Roller Rod Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81281508 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81281508
Pneumatics, Hydraulics - Valves and Control 81281508
3/2 Normally Closed Position Detector Lever, Roller Rod Mount

3/2 Normally Closed Position Detector Lever, Roller Rod Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81281508-ND 81281508
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
DeZURIK Tail Gas High Performance Butterfly Valve (BTG) -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
Media Gas
View Details