Crouzet Valves and Control 81922401

Description
3/2 Normally Closed Position Detector Roller Plunger Chassis Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Roller Plunger Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1329-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1329-ND
Valves and Control 966-1329-ND
3/2 Normally Closed Position Detector Roller Plunger Chassis Mount

3/2 Normally Closed Position Detector Roller Plunger Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81922401 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81922401
Pneumatics, Hydraulics - Valves and Control 81922401
3/2 Normally Closed Position Detector Roller Plunger Chassis Mount

3/2 Normally Closed Position Detector Roller Plunger Chassis Mount

Buy Now Datasheet
CROU MISC - 81922401 - Galco Industrial Electronics
Madison Heights, MI, United States
CROU MISC
81922401
CROU MISC 81922401
NC,Roller Plunger,valve,5-32 Ports

NC,Roller Plunger,valve,5-32 Ports

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Galco Industrial Electronics
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1329-ND 81922401 81922401
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control CROU MISC
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.12 inch (3.00 mm)
Maximum Pressure 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) 1.00 to 116.00 psi (0.7038 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Carbon Steel Ball Valve - E3C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - BQ CASE- STOCKED (FLARE) - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000008801-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details