Crouzet Valves and Control 81507720

Description
Impulse Generator, Adjustable Sub-Base Mount
Request a Quote Datasheet
Description
Impulse Generator, Adjustable Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1123-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1123-ND
Valves and Control 966-1123-ND
Impulse Generator, Adjustable Sub-Base Mount

Impulse Generator, Adjustable Sub-Base Mount

Buy Now Datasheet
Pneumatic Regulator - 8895102 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
8895102
Pneumatic Regulator 8895102
PNEUMATIC TIMER, SUB-BASE MOUNTING, FUNCTION IMPULSE GENERATOR, 0.1S TO 30S. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC TIMER, SUB-BASE MOUNTING, FUNCTION IMPULSE GENERATOR, 0.1S TO 30S. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 81507720 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81507720
Pneumatics, Hydraulics - Valves and Control 81507720
Impulse Generator, Adjustable Sub-Base Mount

Impulse Generator, Adjustable Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Radwell International Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1123-ND 8895102 81507720
Product Name Valves and Control Pneumatic Regulator Pneumatics, Hydraulics - Valves and Control
Valve Type Impulse Generator, Adjustable Impulse Generator, Adjustable
Media Gas; Air Air Air, Inert Gas; Air
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details
Hilton Angle Disk Check Valve (H-900) -  - DeZURIK, Inc.
Specs
Valve Type Angle; Check
View Details