Crouzet Valves and Control 89543101

Description
3/2 Normally Open Control Valve, Momentary Panel Mount
Request a Quote Datasheet
Description
3/2 Normally Open Control Valve, Momentary Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1546-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1546-ND
Valves and Control 966-1546-ND
3/2 Normally Open Control Valve, Momentary Panel Mount

3/2 Normally Open Control Valve, Momentary Panel Mount

Buy Now Datasheet
Pneumatic Manual Control Valves - 2382507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
2382507
Pneumatic Manual Control Valves 2382507
Crouzet 89543101

Crouzet 89543101

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 89543101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
89543101
Pneumatics, Hydraulics - Valves and Control 89543101
3/2 Normally Open Control Valve, Momentary Panel Mount

3/2 Normally Open Control Valve, Momentary Panel Mount

Buy Now Datasheet
Actuator, Pneumatic, No Valve with Attaching Screws - 70159174 - Allied Electronics, Inc.
Fort Worth, TX, USA
Actuator, Pneumatic, No Valve with Attaching Screws
70159174
Actuator, Pneumatic, No Valve with Attaching Screws 70159174
Actuator, Pneumatic, No Valve with Attaching Screws

Actuator, Pneumatic, No Valve with Attaching Screws

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1546-ND 2382507 89543101 70159174
Product Name Valves and Control Pneumatic Manual Control Valves Pneumatics, Hydraulics - Valves and Control Actuator, Pneumatic, No Valve with Attaching Screws
Valve Type Control Valve; Control Valve, Momentary Control Valve Control Valve; Control Valve, Momentary
Media Gas; Air Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.08 inch (2.01 mm)
Maximum Pressure 0.00 to 116.00 psi (0.0 to 81.64 m H2O) 116.03 psi (81.66 m H2O) 0.00 to 116.00 psi (0.0 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details