DwyerOmega Valves and Control DBV-07

Description
BRASS BALL VALVE, 600 PSI, FULL
Request a Quote Datasheet
Description
BRASS BALL VALVE, 600 PSI, FULL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 5879-DBV-07-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
5879-DBV-07-ND
Valves and Control 5879-DBV-07-ND
BRASS BALL VALVE, 600 PSI, FULL

BRASS BALL VALVE, 600 PSI, FULL

Buy Now Datasheet
DWYR Ball Valves - DBV-07 - Galco Industrial Electronics
Madison Heights, MI, United States
DWYR Ball Valves
DBV-07
DWYR Ball Valves DBV-07
Brass Ball Valve 600 PSI Full Port

Brass Ball Valve 600 PSI Full Port

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Industrial Valves Industrial Valves
Product Number 5879-DBV-07-ND DBV-07
Product Name Valves and Control DWYR Ball Valves
Valve Type Ball; Ball Valve Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PP-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 1 - 1430015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; Pigmented PP High Purity
Valve Size 1.50 inch (38.10 mm)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details