Crouzet Valves and Control 81735512

Description
3/2 Normally Closed Control Valve, Momentary Pushbutton Rod Mount
Request a Quote
Description
3/2 Normally Closed Control Valve, Momentary Pushbutton Rod Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 81735512 refers to a 3/2 Normally Closed control valve designed for manual actuation. It operates effectively within a pressure range of 0 to 8 bar and has an orifice diameter of 12.6 mm. The valve is suitable for use with dry or lubricated air and features a flow rate of 2112 Nl/min at 6 bars. It can operate within a temperature range of -5 to +60 °C and has a mechanical life rated at 1.5 million operations. The valve is equipped with push-in connectors for semi-rigid tubing, facilitating easy installation. Weighing 35 grams, it is compact and designed for straightforward integration into pneumatic systems.

Datasheet Summary
Powered by GS/AI

The part number 81735512 refers to a 3/2 Normally Closed control valve designed for manual actuation. It operates effectively within a pressure range of 0 to 8 bar and has an orifice diameter of 12.6 mm. The valve is suitable for use with dry or lubricated air and features a flow rate of 2112 Nl/min at 6 bars. It can operate within a temperature range of -5 to +60 °C and has a mechanical life rated at 1.5 million operations. The valve is equipped with push-in connectors for semi-rigid tubing, facilitating easy installation. Weighing 35 grams, it is compact and designed for straightforward integration into pneumatic systems.

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1074-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1074-ND
Valves and Control 966-1074-ND
3/2 Normally Closed Control Valve, Momentary Pushbutton Rod Mount

3/2 Normally Closed Control Valve, Momentary Pushbutton Rod Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81735512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81735512
Pneumatics, Hydraulics - Valves and Control 81735512
3/2 Normally Closed Control Valve, Momentary Pushbutton Rod Mount

3/2 Normally Closed Control Valve, Momentary Pushbutton Rod Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1074-ND 81735512
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Control Valve, Momentary Control Valve; Control Valve, Momentary
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Manual Control Valves - 1442671 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
One-way flow control valve - GR-QB-1/4-U - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure -13.79 to 116.00 psi (-9.71 to 81.64 m H2O)
View Details
3 suppliers