Crouzet Pneumatic Solenoid Valves 81516100

Description
Crouzet 81516100
Request a Quote Datasheet
Description
Crouzet 81516100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 1790726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
1790726
Pneumatic Solenoid Valves 1790726
Crouzet 81516100

Crouzet 81516100

Supplier's Site
Valves and Control - 966-1258-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1258-ND
Valves and Control 966-1258-ND
4/2 Control Valve, Momentary Sub-Base Mount

4/2 Control Valve, Momentary Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81516100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81516100
Pneumatics, Hydraulics - Valves and Control 81516100
4/2 Control Valve, Momentary Sub-Base Mount

4/2 Control Valve, Momentary Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 1790726 966-1258-ND 81516100
Product Name Pneumatic Solenoid Valves Valves and Control Pneumatics, Hydraulics - Valves and Control
Media Air Gas; Air Air, Inert Gas; Air
Maximum Pressure 29.01 to 116.03 psi (20.41 to 81.66 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Number of Ports 4
Actuation Pilot/pilot
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517914 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Manual Control Valves - 2022510 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details