Crouzet Valves and Control 81545001

Description
Pressure Operated Vacuum Generator Free Hanging (In-Line)
Request a Quote Datasheet
Description
Pressure Operated Vacuum Generator Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1297-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1297-ND
Valves and Control 966-1297-ND
Pressure Operated Vacuum Generator Free Hanging (In-Line)

Pressure Operated Vacuum Generator Free Hanging (In-Line)

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81545001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81545001
Pneumatics, Hydraulics - Valves and Control 81545001
Pressure Operated Vacuum Generator Free Hanging (In-Line)

Pressure Operated Vacuum Generator Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1297-ND 81545001
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Vacuum Generator Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
22mm INTERSOL - 09-311I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Solenoid Valve - 44236231 - Radwell International
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details