Crouzet Valves and Control 81513533

Description
Pressure Operated Pressure Switch Chassis Mount
Request a Quote Datasheet
Description
Pressure Operated Pressure Switch Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1173-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1173-ND
Valves and Control 966-1173-ND
Pressure Operated Pressure Switch Chassis Mount

Pressure Operated Pressure Switch Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81513533 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81513533
Pneumatics, Hydraulics - Valves and Control 81513533
Pressure Operated Pressure Switch Chassis Mount

Pressure Operated Pressure Switch Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1173-ND 81513533
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Relief; Pressure Switch Pressure Switch
Media Water; Gas; Air Air, Inert Gas, Liquid; Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-075-SS-T-SW-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details