Crouzet Valves and Control 81519379

Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1267-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1267-ND
Valves and Control 966-1267-ND
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet
Pneumatic Solenoid Valves - 722930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
722930
Pneumatic Solenoid Valves 722930
Crouzet 81519379

Crouzet 81519379

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 81519379 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81519379
Pneumatics, Hydraulics - Valves and Control 81519379
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1267-ND 722930 81519379
Product Name Valves and Control Pneumatic Solenoid Valves Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid Solenoid; Solenoid Valve
Media Gas; Air Air Air, Inert Gas; Air
Maximum Pressure 15.00 to 116.00 psi (10.56 to 81.64 m H2O) 14.50 to 116.03 psi (10.21 to 81.66 m H2O) 15.00 to 116.00 psi (10.56 to 81.64 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
Rotary shear valve, 9 port, 8 position - VD09082PKPKPK0171 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 9
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details