Crouzet Valves and Control 81540004

Description
LOGIC OR Logic Element Free Hanging (In-Line)
Request a Quote Datasheet
Description
LOGIC OR Logic Element Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1292-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1292-ND
Valves and Control 966-1292-ND
LOGIC OR Logic Element Free Hanging (In-Line)

LOGIC OR Logic Element Free Hanging (In-Line)

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81540004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81540004
Pneumatics, Hydraulics - Valves and Control 81540004
LOGIC OR Logic Element Free Hanging (In-Line)

LOGIC OR Logic Element Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1292-ND 81540004
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Logic Element Logic Element
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Check Valve 0 5 4 - 1228010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.98 inch (25.00 mm)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details