Crouzet Valves and Control 81513200

Description
4/2 Control Valve, Momentary Sub-Base Mount
Request a Quote Datasheet
Description
4/2 Control Valve, Momentary Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1023-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1023-ND
Valves and Control 966-1023-ND
4/2 Control Valve, Momentary Sub-Base Mount

4/2 Control Valve, Momentary Sub-Base Mount

Buy Now Datasheet
Pneumatic Solenoid Valves - 722851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
722851
Pneumatic Solenoid Valves 722851
Crouzet 81513200

Crouzet 81513200

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 81513200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81513200
Pneumatics, Hydraulics - Valves and Control 81513200
4/2 Control Valve, Momentary Sub-Base Mount

4/2 Control Valve, Momentary Sub-Base Mount

Buy Now Datasheet
Pneumatic Valve - 8895183 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
8895183
Pneumatic Valve 8895183
4/2 VALVE MODULE, MONOSTABLE, 200 NL/MIN, 17.5MM. FREE 2 YEAR RADWELL WARRANTY

4/2 VALVE MODULE, MONOSTABLE, 200 NL/MIN, 17.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
CROUZET Pneumatics 81513200

CROUZET Pneumatics 81513200

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1023-ND 722851 81513200 8895183
Product Name Valves and Control Pneumatic Solenoid Valves Pneumatics, Hydraulics - Valves and Control Pneumatic Valve
Valve Type Control Valve; Control Valve, Momentary Control Valve; Control Valve, Momentary
Media Gas; Air Air Air, Inert Gas; Air Air
Maximum Pressure 44.00 to 116.00 psi (30.97 to 81.64 m H2O) 43.51 to 116.03 psi (30.62 to 81.66 m H2O) 44.00 to 116.00 psi (30.97 to 81.64 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL IS - 01-311P-00-H0+H010016+AYG - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Hydrant Backflow Preventer, 2
Specs
Valve Type Back Flow
Media Water
View Details
Tideflex Check Valves // Series 39 -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Cast Iron
View Details