Crouzet Valves and Control 81529025

Description
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
Request a Quote Datasheet
Description
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1286-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1286-ND
Valves and Control 966-1286-ND
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81529025 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81529025
Pneumatics, Hydraulics - Valves and Control 81529025
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1286-ND 81529025
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Flow Restrictor, Fixed Flow Restrictor, Fixed
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.01 inch (0.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
22mm INTERSOL - 09-211I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Filter regulator - LFR-1-D-7-MAXI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details