Crouzet Valves and Control 81505164

Description
Positive Output Pressure Switch Sub-Base Mount
Request a Quote Datasheet
Description
Positive Output Pressure Switch Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81505164-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81505164-ND
Valves and Control 81505164-ND
Positive Output Pressure Switch Sub-Base Mount

Positive Output Pressure Switch Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81505164 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81505164
Pneumatics, Hydraulics - Valves and Control 81505164
Positive Output Pressure Switch Sub-Base Mount

Positive Output Pressure Switch Sub-Base Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81505164-ND 81505164
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Relief; Pressure Switch Pressure Switch
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - PR-025-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Swing Check Valves Flanged - 1205040 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details