Crouzet
Valves and Control
81550403
Description
Sequencer Sub-Base Mount
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Sequencer Sub-Base Mount
Request a Quote
Email Supplier
Datasheet
Suppliers
Pneumatics, Hydraulics - Valves and Control
81550403
Buy Now
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
81550403-ND |
81550403 |
|
Product Name
|
Valves and Control |
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Sequencer
|
Sequencer
|
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVC
Valve Size
0.50 inch (12.70 mm)
View Details
Valve Type
Diaphragm
Primary Material
PP; PP
Valve Size
2.56 inch (65.00 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Wafer; Check
Media
Wastewater
Valve Size
5.00 inch (127.00 mm)
View Details