Crouzet Pneumatic Solenoid Valves 81513196

Description
Crouzet 81513196
Request a Quote Datasheet
Description
Crouzet 81513196
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 6556824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
6556824
Pneumatic Solenoid Valves 6556824
Crouzet 81513196

Crouzet 81513196

Supplier's Site
Valves and Control - 81513196-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81513196-ND
Valves and Control 81513196-ND
3/2 Normally Closed Control Valve, Momentary Sub-Base Mount

3/2 Normally Closed Control Valve, Momentary Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81513196 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81513196
Pneumatics, Hydraulics - Valves and Control 81513196
3/2 Normally Closed Control Valve, Momentary Sub-Base Mount

3/2 Normally Closed Control Valve, Momentary Sub-Base Mount

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 6556824 81513196-ND 81513196
Product Name Pneumatic Solenoid Valves Valves and Control Pneumatics, Hydraulics - Valves and Control
Media Air Gas; Air Air, Inert Gas; Air
Maximum Pressure 43.51 to 116.03 psi (30.62 to 81.66 m H2O) 44.00 to 116.00 psi (30.97 to 81.64 m H2O) 44.00 to 116.00 psi (30.97 to 81.64 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL MS-E - 31-333EB03-55+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details