Crouzet Pneumatic Manual Control Valves 89543005

Description
Crouzet 89543005
Request a Quote Datasheet
Description
Crouzet 89543005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 7010691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
7010691
Pneumatic Manual Control Valves 7010691
Crouzet 89543005

Crouzet 89543005

Supplier's Site
Valves and Control - 89543005-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
89543005-ND
Valves and Control 89543005-ND
3/2 Normally Open Control Valve, Momentary Panel Mount

3/2 Normally Open Control Valve, Momentary Panel Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 89543005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
89543005
Pneumatics, Hydraulics - Valves and Control 89543005
3/2 Normally Open Control Valve, Momentary Panel Mount

3/2 Normally Open Control Valve, Momentary Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 7010691 89543005-ND 89543005
Product Name Pneumatic Manual Control Valves Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve Control Valve; Control Valve, Momentary Control Valve; Control Valve, Momentary
Media Air Gas; Air Air, Inert Gas; Air
Maximum Pressure 145.04 psi (102 m H2O) 0.00 to 116.00 psi (0.0 to 81.64 m H2O) 0.00 to 116.00 psi (0.0 to 81.64 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
16mm FASPROP - 17-216C-00141+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.00 inch (0.10 mm)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Jet Flow Gates -  - DeZURIK, Inc.
DeZURIK, Inc.
Specs
Valve Type Gate
View Details