Crouzet Valves and Control 81522501

Description
LOGIC AND Logic Element Sub-Base Mount
Request a Quote Datasheet
Description
LOGIC AND Logic Element Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1027-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1027-ND
Valves and Control 966-1027-ND
LOGIC AND Logic Element Sub-Base Mount

LOGIC AND Logic Element Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81522501 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81522501
Pneumatics, Hydraulics - Valves and Control 81522501
LOGIC AND Logic Element Sub-Base Mount

LOGIC AND Logic Element Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1027-ND 81522501
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Logic Element Logic Element
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
10mm PICOSOL - 11-311PI011H1+6111+AZR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details