Crouzet Valves and Control 81281509

Description
3/2 Normally Closed Position Detector Lever, Roller Rod Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Lever, Roller Rod Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1220-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1220-ND
Valves and Control 966-1220-ND
3/2 Normally Closed Position Detector Lever, Roller Rod Mount

3/2 Normally Closed Position Detector Lever, Roller Rod Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81281509 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81281509
Pneumatics, Hydraulics - Valves and Control 81281509
3/2 Normally Closed Position Detector Lever, Roller Rod Mount

3/2 Normally Closed Position Detector Lever, Roller Rod Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1220-ND 81281509
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1230005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.50 inch (12.70 mm)
View Details