Crouzet Valves and Control 81733511

Description
3/2 Normally Closed Control Valve, Momentary Pushbutton, Dual Panel Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Control Valve, Momentary Pushbutton, Dual Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1073-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1073-ND
Valves and Control 966-1073-ND
3/2 Normally Closed Control Valve, Momentary Pushbutton, Dual Panel Mount

3/2 Normally Closed Control Valve, Momentary Pushbutton, Dual Panel Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81733511 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81733511
Pneumatics, Hydraulics - Valves and Control 81733511
3/2 Normally Closed Control Valve, Momentary Pushbutton, Dual Panel Mount

3/2 Normally Closed Control Valve, Momentary Pushbutton, Dual Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1073-ND 81733511
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Control Valve, Momentary Control Valve; Control Valve, Momentary
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Manual Control Valves - 2795654 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details
Filter regulator - LFR-3/4-D-7-MIDI-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details