Crouzet Valves and Control 81519032

Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1055-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1055-ND
Valves and Control 966-1055-ND
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet
Pneumatic Solenoid Valves - 722895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
722895
Pneumatic Solenoid Valves 722895
Crouzet 81519032

Crouzet 81519032

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 81519032 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81519032
Pneumatics, Hydraulics - Valves and Control 81519032
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1055-ND 722895 81519032
Product Name Valves and Control Pneumatic Solenoid Valves Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid Solenoid; Solenoid Valve
Media Gas; Air Air Air, Inert Gas; Air
Maximum Pressure 15.00 to 116.00 psi (10.56 to 81.64 m H2O) 14.50 to 116.03 psi (10.21 to 81.66 m H2O) 15.00 to 116.00 psi (10.56 to 81.64 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
16mm FLATPROP - 12-216C-01-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Air Operated Pinch Valves // Type A -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Media Air
View Details