Crouzet Valves and Control 81921702

Description
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1013-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1013-ND
Valves and Control 966-1013-ND
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81921702 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81921702
Pneumatics, Hydraulics - Valves and Control 81921702
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1013-ND 81921702
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) 1.00 to 116.00 psi (0.7038 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1222020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details