Crouzet Valves and Control 81921717

Description
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81921717-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81921717-ND
Valves and Control 81921717-ND
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81921717 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81921717
Pneumatics, Hydraulics - Valves and Control 81921717
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81921717-ND 81921717
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm)
Maximum Pressure 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) 1.00 to 116.00 psi (0.7038 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Swing Check Valves Flanged - 1205040 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details